Nexperia B.V. 600 W Transient Voltage Suppressor PTVS48VP1BPLJ

Description
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote Datasheet
Description
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - PTVS48VP1BPLJ - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
PTVS48VP1BPLJ
600 W Transient Voltage Suppressor PTVS48VP1BPLJ
600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 9 V to 160 V Very low package height: 1 mm Excellent clamping capability Small plastic package suitable for surface-mounted design Reverse current: IRM < 1 μA for VRWM ≥ 11V Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application

600 W bi-directional Transient Voltage Suppressor (TVS) in a CFP5-FL (SOD128FL) small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection.

Features and benefits

  • Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W
  • Reverse standoff voltage: VRWM = 9 V to 160 V
  • Very low package height: 1 mm
  • Excellent clamping capability
  • Small plastic package suitable for surface-mounted design
  • Reverse current: IRM < 1 μA for VRWM ≥ 11V

Applications

  • Power supply protection
  • Power management
  • Telecom, Computer, Industrial and Consumer electronics application
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS48VP1BPLJ
Product Name 600 W Transient Voltage Suppressor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data