400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W surface-mounted plastic package measuring 2.6 mm × 1.7 mm × 1 mm, designed for transient overvoltage protection in power supply, automotive, and industrial applications. The device has a reverse standoff voltage range of 3.3 V to 64 V, a rated peak pulse power of 400 W, and a very low profile of 1 mm. It is AEC-Q101 qualified and supports ESD protection up to 30 kV (IEC 61000-4-2 contact discharge) and >4 kV (HBM).
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.
Features and benefits
Applications
PTVSxS1UR - 400 W Transient Voltage Suppressor
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-123W
TVS DIODE 18VWM 29.2VC SOD123W
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS18VS1UR/8X | PTVS18VS1UR/8X | 1727-8454-1-ND | PTVS18VS1UR/8X |
| Product Name | 400 W Transient Voltage Suppressor | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SOD-123; SOD123W SOD123W | SOD123W | SOD-123; SOD-123W | SOD-123; SOD-123W |
| IFSM | 50 amps | 13.7 amps | ||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |