Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS20VP1UTP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote Datasheet
Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS20VP1UTP,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS20VP1UTP,115
High-temperature 600 W Transient Voltage Suppressor PTVS20VP1UTP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤ 185 °C Small plastic package suitable for surface-mounted design Applications Power supply protection Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤ 185 °C
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
 - PTVS20VP1UTP,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 600W, 20V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 600W, 20V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS20VP1UTP,115DKR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS20VP1UTP,115CT-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
TVS Diodes - 1727-PTVS20VP1UTP,115TR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Buy Now Datasheet
Automotive 20V 600W TVS Protection Diode - 144-PTVS20VP1UTP,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 20V 600W TVS Protection Diode
144-PTVS20VP1UTP,115
Automotive 20V 600W TVS Protection Diode 144-PTVS20VP1UTP,115
TVS Diode Single Uni-Dir 20V 600W Automotive 2-Pin SOD-128 T/R Product overview: PTVS20VP1UTP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 20V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 20V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS20VP1UTP,115 can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 20V 600W Automotive 2-Pin SOD-128 T/R Product overview: PTVS20VP1UTP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 20V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 20V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS20VP1UTP,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS20VP1UTP,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS20VP1UTP,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS20VP1UTP,115
TVS DIODE 20VWM 32.4VC SOD128

TVS DIODE 20VWM 32.4VC SOD128

Supplier's Site
Diode, Tvs, Uni, 20V, 600W, Sod128; Product Range Nexperia - 05W5748 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 20V, 600W, Sod128; Product Range Nexperia
05W5748
Diode, Tvs, Uni, 20V, 600W, Sod128; Product Range Nexperia 05W5748
DIODE, TVS, UNI, 20V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:22.2V RoHS Compliant: Yes

DIODE, TVS, UNI, 20V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20V; Clamping Voltage Max:32.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:22.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PTVS20VP1UTP,115 PTVS20VP1UTP,115 1727-PTVS20VP1UTP,115DKR-ND 144-PTVS20VP1UTP,115 PTVS20VP1UTP,115 05W5748
Product Name High-temperature 600 W Transient Voltage Suppressor TVS Diodes Automotive 20V 600W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Uni, 20V, 600W, Sod128; Product Range Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128 SOD-128 SOD-128/CFP5
IFSM 100 amps 18.5 amps
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F) -55 C (-67 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA24AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Quadruple ESD transient voltage suppressor - BZA456A,125 - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT457; SOT457 SOT457
IFSM 3.75 amps
View Details
4 suppliers
TVS Protection Diode - 144-PESD2CANFD24L-UX - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR)
View Details
4 suppliers
TVS Diodes - 1727-1685-6-ND - DigiKey
Specs
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 40 watts
View Details
5 suppliers