Nexperia B.V. 400 W Transient Voltage Suppressor PTVS22VS1UR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS22VS1UR,115 - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS22VS1UR,115
400 W Transient Voltage Suppressor PTVS22VS1UR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Small plastic package suitable for surface-mounted design
  • Very low package height: 1 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS - TVS - Diodes - PTVS22VS1UR,115 - 1090627-PTVS22VS1UR,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS22VS1UR,115
1090627-PTVS22VS1UR,115
TVS - TVS - Diodes - PTVS22VS1UR,115 1090627-PTVS22VS1UR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090627-PTVS22VS1UR, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24.4V Max Clamping Voltage: 35.5V Peak Pulse Current(Ippm): 11.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090627-PTVS22VS1UR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24.4V
Max Clamping Voltage: 35.5V
Peak Pulse Current(Ippm): 11.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1727-5866-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5866-1-ND
TVS Diodes 1727-5866-1-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123W

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-5866-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5866-2-ND
TVS Diodes 1727-5866-2-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123W

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-5866-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5866-6-ND
TVS Diodes 1727-5866-6-ND
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123W

35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Protection Diode - 144-PTVS22VS1UR,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-PTVS22VS1UR,115
TVS Protection Diode 144-PTVS22VS1UR,115
TVS DIODE 22VWM 35.5VC SOD123W Product overview: PTVS22VS1UR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS22VS1UR,115 can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 35.5VC SOD123W Product overview: PTVS22VS1UR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS22VS1UR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS22VS1UR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS22VS1UR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS22VS1UR,115
TVS DIODE 22VWM 35.5VC SOD123W

TVS DIODE 22VWM 35.5VC SOD123W

Supplier's Site
Diode, Tvs, Uni, 22V, 400W, Sod123W; Product Range Nexperia - 84R0309 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 22V, 400W, Sod123W; Product Range Nexperia
84R0309
Diode, Tvs, Uni, 22V, 400W, Sod123W; Product Range Nexperia 84R0309
DIODE, TVS, UNI, 22V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V RoHS Compliant: Yes

DIODE, TVS, UNI, 22V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:24.4V RoHS Compliant: Yes

Supplier's Site
TVS DIODE 22VWM 35.5VC SOD123W

TVS DIODE 22VWM 35.5VC SOD123W

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS22VS1UR,115 1090627-PTVS22VS1UR,115 1727-5866-1-ND 144-PTVS22VS1UR,115 PTVS22VS1UR,115 84R0309 PTVS22VS1UR,115
Product Name 400 W Transient Voltage Suppressor TVS - TVS - Diodes - PTVS22VS1UR,115 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Uni, 22V, 400W, Sod123W; Product Range Nexperia TVS Diodes
Direction Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD-123; SOD123W SOD123W CFP3 SOD-123; SOD-123W Tape & Reel (TR) SOD-123; SOD-123W SOD-123; SOD-123W
IFSM 50 amps 11.3 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data