400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. The device has a package height of 1 mm, a reverse standoff voltage range of 3.3 V to 64 V, and a maximum junction temperature of 185 °C. It is qualified according to AEC-Q101 and recommended for automotive applications.
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.
Features and benefits
Applications
TVS DIODE 28VWM 45.4VC SOD123W
TVS DIODE 28VWM 45.4VC SOD123W
TVS DIODE 28VWM 45.4VC SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS28VS1UTR-QX | 1727-PTVS28VS1UTR-QXDKR-ND |
| Product Name | High-temperature 400 W Transient Voltage Suppressor | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | SOD-123; SOD-123W |
| IFSM | 50 amps | 8.8 amps |
| Tj | 185 C (365 F) | -55 to 185 C (-67 to 365 F) |