600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package with a body size of 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection. Rated peak pulse power is 600 W in accordance with IEC 61643-321 (10/1000 μs current waveform), with a reverse standoff voltage range of 3.3 V to 64 V and reverse current of 0.001 μA. The device has a very low package height of 1 mm and is qualified according to AEC-Q101 for automotive applications.
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.
Features and benefits
Applications
TVS DIODE 28VWM 45.4VC SOD1285
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS28VP1UP-QX | 1727-PTVS28VP1UP-QXTR-ND |
| Product Name | 600 W Transient Voltage Suppressor | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD128 SOD128 | SOD-128 |
| IFSM | 100 amps | 13.2 amps |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |