400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.
Features and benefits
Applications
TVS DIODE 22VWM 35.5VC SOD123W
TVS DIODE 22VWM 35.5VC SOD123W
TVS DIODE 22VWM 35.5VC SOD123W
TVS DIODE, UNIDIR, 22V, 400W, SOD-123W ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS22VS1UR-QX | 1727-PTVS22VS1UR-QXTR-ND | 57AK3509 |
| Product Name | 400 W Transient Voltage Suppressor | TVS Diodes | Tvs Diode, Unidir, 22V, 400W, Sod-123W Rohs Compliant Nexperia |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | SOD-123; SOD123W SOD123W | SOD-123; SOD-123W | |
| IFSM | 50 amps | 11.3 amps | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |