400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W surface-mounted plastic package, 2.6 mm x 1.7 mm x 1 mm, designed for transient overvoltage protection in high-temperature applications. Reverse standoff voltage is 7.0 V, with a peak pulse power of 400 W (IEC 61643-321, 10/1000 μs waveform). Junction temperature stabilizes up to 185 °C. The device is qualified to AEC-Q101 for automotive use.
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.
Features and benefits
Applications
TVS DIODE 7VWM 12VC SOD123W
TVS DIODE 7VWM 12VC SOD123W
TVS DIODE 7VWM 12VC SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS7V0S1UTR-QX | 1727-PTVS7V0S1UTR-QXCT-ND |
| Product Name | High-temperature 400 W Transient Voltage Suppressor | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | SOD-123; SOD-123W |
| IFSM | 50 amps | 33.3 amps |
| Tj | 185 C (365 F) | -55 to 185 C (-67 to 365 F) |