Nexperia B.V. 400 W Transient Voltage Suppressor SMAJ54CAJ

Description
400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 400 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote Datasheet
Description
400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 400 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - SMAJ54CAJ - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
SMAJ54CAJ
400 W Transient Voltage Suppressor SMAJ54CAJ
400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 400 W Reverse standoff voltage: VRWM = 7 V to 220 V Reverse current: IR less than 1 μA for VRWM ≥ 11V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application

400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection.

Features and benefits

  • Rated peak pulse power at 10/1000 μs waveform: PPPM = 400 W
  • Reverse standoff voltage: VRWM = 7 V to 220 V
  • Reverse current: IR less than 1 μA for VRWM ≥ 11V
  • Excellent clamping capability
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Power management
  • Telecom, Computer, Industrial and Consumer electronics application
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ54CAJ
Product Name 400 W Transient Voltage Suppressor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data