600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 surface-mounted plastic package, measuring 3.8 mm x 2.6 mm x 1 mm, designed for transient overvoltage protection in power supply, automotive, and industrial applications. Rated peak pulse power is 600 W according to IEC 61643-321 (10/1000 μs waveform), with a reverse standoff voltage of 7.0 V for this variant. Reverse current is 0.001 μA. The device is AEC-Q101 qualified and meets ESD standards of 30 kV contact discharge (IEC 61000-4-2) and >4 kV HBM. Thermal resistance from junction to ambient is 200 K/W on standard FR4 PCB, and 12 K/W from junction to solder point.
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.
Features and benefits
Applications
12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5
12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5
12V Clamp 50A Ipp Tvs Diode Surface Mount SOD-128/CFP5
TVS DIODE 7VWM 12VC SOD128/CFP5 Product overview: PTVS7V0P1UP,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS7V0P1UP,115 can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 600W, 7V V(RWM), Unidirectional, 1 Element, Silicon
TVS DIODE 7VWM 12VC SOD128/CFP5
DIODE, TVS, UNIDIRECTIONAL, 7V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | PTVS7V0P1UP,115 | 1727-PTVS7V0P1UP,115CT-ND | 144-PTVS7V0P1UP,115 | PTVS7V0P1UP,115 | PTVS7V0P1UP,115 | 28T0089 |
| Product Name | 600 W Transient Voltage Suppressor | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Unidirectional, 7V, 600W, Sod128; Product Range Nexperia | |
| Direction | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | SOD128 SOD128 | SOD-128 | Tape & Reel (TR) | SOD-128/CFP5 | ||
| IFSM | 100 amps | 50 amps | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |