Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD523 (SC-79) ultra small and flat lead surface-mounted plastic package measuring 1.2 mm × 0.8 mm × 0.6 mm. Rated for an average forward current of 0.2 A and a reverse voltage of 30 V, with a typical forward voltage of 355 mV at 100 mA and a maximum reverse current of 30 µA. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 300 K/W on an FR4 PCB with standard footprint, and 250 K/W on a ceramic PCB. Junction temperature range is from -55 °C to 150 °C.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | RB521S30-QX | 1727-RB521S30-QXDKR-ND |
| Product Name | 200 mA low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-523; SOD523 SOD523 | |
| RoHS Compliant | RoHS | |
| IFSM | 1 amps |