Nexperia B.V. 300 W Transient Voltage Suppressor PTVS20VU1UPAZ

Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 20 V Surge robustness: IPPM = 98.5 A (8/20 µs) / IPPM = 9.2 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial applications Power management
Request a Quote Datasheet
Description
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 20 V Surge robustness: IPPM = 98.5 A (8/20 µs) / IPPM = 9.2 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial applications Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 W Transient Voltage Suppressor - PTVS20VU1UPAZ - Nexperia B.V.
Nijmegen, Netherlands
300 W Transient Voltage Suppressor
PTVS20VU1UPAZ
300 W Transient Voltage Suppressor PTVS20VU1UPAZ
300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 20 V Surge robustness: IPPM = 98.5 A (8/20 µs) / IPPM = 9.2 A (10/1000 µs) Reverse current: IRM = 1 nA Very low package height: 0.65 mm AEC-Q101 qualified Applications Power supply protection Industrial applications Power management

300 W unidirectional Transient Voltage Suppressor (TVS) in a DFN2020-3 (SOT1061) leadless medium power Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage: VRWM = 20 V
  • Surge robustness: IPPM = 98.5 A (8/20 µs) / IPPM = 9.2 A (10/1000 µs)
  • Reverse current: IRM = 1 nA
  • Very low package height: 0.65 mm
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Industrial applications
  • Power management
Supplier's Site Datasheet
 - PTVS20VU1UPAZ - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 3800W, 20V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 3800W, 20V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Singapore, Singapore
300 W DFN TVS Protection Diode
144-PTVS20VU1UPAZ
300 W DFN TVS Protection Diode 144-PTVS20VU1UPAZ
PTVS20VU1UPA - 300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS20VU1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS20VU1UPAZ can be used for catalog matching and distributor lookup.

PTVS20VU1UPA - 300 W Transient Voltage Suppressor DFN 3-Pin Product overview: PTVS20VU1UPAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 W, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300 W, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS20VU1UPAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1383226-PTVS20VU1UPAZ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1383226-PTVS20VU1UPAZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1383226-PTVS20VU1UPAZ
Win Source Part Number: 1383226-PTVS20VU1UPA Z Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 pcs Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V (Max) Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.5V Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 800pF @ 1MHz Current - Peak Pulse (10/1000µs): 9.2A Mounting Type: Surface Mount Package / Case: 3-PowerUDFN Supplier Device Package: 3-HUSON (2x2) Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Base Product Number: PTVS20 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383226-PTVS20VU1UPAZ
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000 pcs
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V (Max)
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.5V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 800pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9.2A
Mounting Type: Surface Mount
Package / Case: 3-PowerUDFN
Supplier Device Package: 3-HUSON (2x2)
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Base Product Number: PTVS20
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
TVS Diodes - 1727-PTVS20VU1UPAZTR-ND - DigiKey
Thief River Falls, MN, United States
32.5V Clamp 9.2A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

32.5V Clamp 9.2A Ipp Tvs Diode Surface Mount 3-HUSON (2x2)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS20VU1UPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS20VU1UPAZ
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS20VU1UPAZ
TVS DIODE 20VWM 32.5VC 3HUSON

TVS DIODE 20VWM 32.5VC 3HUSON

Supplier's Site
Tvs Diode, Aec-Q101, 3.8Kw, 20V, Sot1061; Product Range Nexperia - 69AC3186 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 3.8Kw, 20V, Sot1061; Product Range Nexperia
69AC3186
Tvs Diode, Aec-Q101, 3.8Kw, 20V, Sot1061; Product Range Nexperia 69AC3186
TVS DIODE, AEC-Q101, 3.8KW, 20V, SOT1061; Product Range:PVTS Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:38.7V; Diode Case Style:SOT-1061; No. of Pins:3Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 3.8KW, 20V, SOT1061; Product Range:PVTS Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:20V; Clamping Voltage Vc Max:38.7V; Diode Case Style:SOT-1061; No. of Pins:3Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
PTVS20VU1UPAZ
TVS Diodes / ESD Suppressors PTVS20VU1UPAZ
TVS Diodes / ESD Suppressors Logic and Protection SOT1061

TVS Diodes / ESD Suppressors Logic and Protection SOT1061

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS20VU1UPAZ PTVS20VU1UPAZ 144-PTVS20VU1UPAZ 1383226-PTVS20VU1UPAZ 1727-PTVS20VU1UPAZTR-ND PTVS20VU1UPAZ 69AC3186 PTVS20VU1UPAZ
Product Name 300 W Transient Voltage Suppressor 300 W DFN TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 3.8Kw, 20V, Sot1061; Product Range Nexperia TVS Diodes / ESD Suppressors
Direction Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOT1061 SOT1061 3-PowerUDFN 3-PowerUDFN 3-HUSON (2x2) SOT-1061 DFN-2020-3
VBR 24.5 volts 22.2 volts 22.2 volts 22.2 volts
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data