Nexperia B.V. 400 W Transient Voltage Suppressor PTVS30VS1UR-QX

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS30VS1UR-QX - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS30VS1UR-QX
400 W Transient Voltage Suppressor PTVS30VS1UR-QX
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Very low package height: 1 mm Small plastic package suitable for surface-mounted design Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Power supply protection Automotive application Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Very low package height: 1 mm
  • Small plastic package suitable for surface-mounted design
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-PTVS30VS1UR-QXTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC SOD123W

TVS DIODE 30VWM 48.4VC SOD123W

Buy Now Datasheet
TVS Diodes - 1727-PTVS30VS1UR-QXCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC SOD123W

TVS DIODE 30VWM 48.4VC SOD123W

Buy Now Datasheet
TVS Diodes - 1727-PTVS30VS1UR-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 48.4VC SOD123W

TVS DIODE 30VWM 48.4VC SOD123W

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS30VS1UR-QX 1727-PTVS30VS1UR-QXTR-ND
Product Name 400 W Transient Voltage Suppressor TVS Diodes
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W
IFSM 50 amps 8.3 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data