Nexperia B.V. 400 W Transient Voltage Suppressor PTVS64VS1UR,115

Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management
Request a Quote
Description
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection, with a reverse standoff voltage of 64 V, a peak pulse power of 400 W, a package height of 1 mm, and an AEC-Q101 qualification. The device has a reverse current of 0.001 μA and meets IEC 61643-321 for pulse testing.

Datasheet Summary
Powered by GS/AI

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection, with a reverse standoff voltage of 64 V, a peak pulse power of 400 W, a package height of 1 mm, and an AEC-Q101 qualification. The device has a reverse current of 0.001 μA and meets IEC 61643-321 for pulse testing.

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - PTVS64VS1UR,115 - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
PTVS64VS1UR,115
400 W Transient Voltage Suppressor PTVS64VS1UR,115
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. Features and benefits Rated peak pulse power: PPPM = 400 W (350 W for 3V3) Reverse standoff voltage range: VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 μA Small plastic package suitable for surface-mounted design Very low package height: 1 mm Applications Power supply protection Industrial application Power management

400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead low-profile Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.

Features and benefits

  • Rated peak pulse power: PPPM = 400 W (350 W for 3V3)
  • Reverse standoff voltage range: VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 μA
  • Small plastic package suitable for surface-mounted design
  • Very low package height: 1 mm

Applications

  • Power supply protection
  • Industrial application
  • Power management
Supplier's Site Datasheet
TVS Diodes - 1727-5880-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5880-6-ND
TVS Diodes 1727-5880-6-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-5880-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5880-1-ND
TVS Diodes 1727-5880-1-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS Diodes - 1727-5880-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1727-5880-2-ND
TVS Diodes 1727-5880-2-ND
103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

103V Clamp 3.9A Ipp Tvs Diode Surface Mount SOD-123W

Buy Now Datasheet
TVS - TVS - Diodes - PTVS64VS1UR,115 - 1090674-PTVS64VS1UR,115 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - PTVS64VS1UR,115
1090674-PTVS64VS1UR,115
TVS - TVS - Diodes - PTVS64VS1UR,115 1090674-PTVS64VS1UR,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1090674-PTVS64VS1UR, 115 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: CFP3 STAND-OFF Voltage (Vwm): 64V Minimum Breakdown Voltage: 71.1V Max Clamping Voltage: 103V Peak Pulse Current(Ippm): 3.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1090674-PTVS64VS1UR,115
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: CFP3
STAND-OFF Voltage (Vwm): 64V
Minimum Breakdown Voltage: 71.1V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 3.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PTVS64VS1UR,115 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 400W, 64V V(RWM), Unidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 400W, 64V V(RWM), Unidirectional, 1 Element, Silicon

Supplier's Site Datasheet
400 W TVS Protection Diode - 144-PTVS64VS1UR,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-PTVS64VS1UR,115
400 W TVS Protection Diode 144-PTVS64VS1UR,115
PTVS64VS1UR - 400 W Transient Voltage Suppressor SOD-123 2-Pin Product overview: PTVS64VS1UR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS64VS1UR,115 can be used for catalog matching and distributor lookup.

PTVS64VS1UR - 400 W Transient Voltage Suppressor SOD-123 2-Pin Product overview: PTVS64VS1UR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS64VS1UR,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PTVS64VS1UR,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PTVS64VS1UR,115
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PTVS64VS1UR,115
TVS DIODE 64VWM 103VC SOD123W

TVS DIODE 64VWM 103VC SOD123W

Supplier's Site
Diode, Tvs, Uni, 64V, 400W, Sod123W; Product Range Nexperia - 84R0327 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 64V, 400W, Sod123W; Product Range Nexperia
84R0327
Diode, Tvs, Uni, 64V, 400W, Sod123W; Product Range Nexperia 84R0327
DIODE, TVS, UNI, 64V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:71.1V RoHS Compliant: Yes

DIODE, TVS, UNI, 64V, 400W, SOD123W; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:64V; Clamping Voltage Max:103V; Diode Case Style:SOD-123; No. of Pins:2Pins; Minimum Breakdown Voltage:71.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PTVS64VS1UR,115 1727-5880-6-ND 1090674-PTVS64VS1UR,115 PTVS64VS1UR,115 144-PTVS64VS1UR,115 PTVS64VS1UR,115 84R0327
Product Name 400 W Transient Voltage Suppressor TVS Diodes TVS - TVS - Diodes - PTVS64VS1UR,115 400 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Uni, 64V, 400W, Sod123W; Product Range Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD-123; SOD123W SOD123W SOD-123; SOD-123W CFP3 SOD-123; SOD-123W
IFSM 50 amps 3.9 amps
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data