400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection. The device has a package height of 1 mm and is qualified according to AEC-Q101 for automotive applications. Rated peak pulse power is 400 W, with a reverse standoff voltage range of 3.3 V to 64 V, and reverse current is 0.001 μA.
400 W unidirectional Transient Voltage Suppressor (TVS) in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection.
Features and benefits
Applications
TVS DIODE 17VWM 27.6VC SOD123W
TVS DIODE 17VWM 27.6VC SOD123W
TVS DIODE 17VWM 27.6VC SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS17VS1UR-QX | 1727-PTVS17VS1UR-QXCT-ND |
| Product Name | 400 W Transient Voltage Suppressor | TVS Diodes |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD-123; SOD123W SOD123W | SOD-123; SOD-123W |
| IFSM | 50 amps | 14.5 amps |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |