600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.
Features and benefits
Applications
TVS DIODE 3.3VWM 8V SOD128/CFP5
TVS DIODE 3.3VWM 8V SOD128/CFP5
TVS DIODE 3.3VWM 8V SOD128/CFP5
PTVS3V3P1UTP-Q/SOD12
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PTVS3V3P1UTP-QX | 1727-PTVS3V3P1UTP-QXCT-ND | 144-PTVS3V3P1UTP-QX |
| Product Name | High-temperature 600 W Transient Voltage Suppressor | TVS Diodes | TVS Protection Diode |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | SOD128 SOD128 | SOD-128 | Tape & Reel (TR) |
| IFSM | 100 amps | 75 amps | |
| Tj | 185 C (365 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |