Nexperia B.V. Transient Voltage Suppressor PTVS5V0D1UCLZ

Description
Transient voltage supressor in a DFN1006-2 (SOD882P) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 5 V Surge current for 8/20 μs pulse: IPPM = 65 A (rated) / IPP = 73 A (average measured) Ultra low clamping voltage VCL = 7.5 V typ. at 65 A Applications Portable electronics Power supply protection Power management
Request a Quote Datasheet
Description
Transient voltage supressor in a DFN1006-2 (SOD882P) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 5 V Surge current for 8/20 μs pulse: IPPM = 65 A (rated) / IPP = 73 A (average measured) Ultra low clamping voltage VCL = 7.5 V typ. at 65 A Applications Portable electronics Power supply protection Power management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Voltage Suppressor - PTVS5V0D1UCLZ - Nexperia B.V.
Nijmegen, Netherlands
Transient Voltage Suppressor
PTVS5V0D1UCLZ
Transient Voltage Suppressor PTVS5V0D1UCLZ
Transient voltage supressor in a DFN1006-2 (SOD882P) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Unidirectional protection of one line Reverse standoff voltage: VRWM = 5 V Surge current for 8/20 μs pulse: IPPM = 65 A (rated) / IPP = 73 A (average measured) Ultra low clamping voltage VCL = 7.5 V typ. at 65 A Applications Portable electronics Power supply protection Power management

Transient voltage supressor in a DFN1006-2 (SOD882P) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.

Features and benefits

  • Unidirectional protection of one line
  • Reverse standoff voltage: VRWM = 5 V
  • Surge current for 8/20 μs pulse: IPPM = 65 A (rated) / IPP = 73 A (average measured)
  • Ultra low clamping voltage VCL = 7.5 V typ. at 65 A

Applications

  • Portable electronics
  • Power supply protection
  • Power management
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number PTVS5V0D1UCLZ
Product Name Transient Voltage Suppressor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data