Acme Chip Technology Co., Limited Datasheets for Reed Relays

Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more

Page: 1 2
Product Name Notes
200V/1A REED RELAY, 1 FORM A, 12
HIGH VOLTAGE REED RELAY. FORM 1A
REED RELAY 1 FORM A 24V TH
REED RELAY 1 FORM A 5V SMD
REED RELAY 1 FORM A 5V TH
REED RELAY 1A/12V
REED RELAY 1A/5V/DIODE
REED RELAY 1NO/5000VDC/50W=121R 2
REED RELAY 1NO/7500VDC/50W=121R 1
REED RELAY 1NO/7500VDC/50W=121R 2
REED RELAY SPDT CHANGE 12V ATEX
REED RELAY SPST 0.5A 24V
REED RELAY SPST-NO 12V ATEX PLAS
REED RELAY SPST-NO 24V ATEX PLAS
REED RELAY SPST-NO 5V ATEX PLAST
REED RELAY SPST-NO 5V PCB
RELAY (HG) 1FA 2150 O 24 V DW RE
RELAY (HG) 1FA 500 O 12 V DW REV
RELAY (HG) 1FA 500 O 12V BOM/MFG
RELAY (HG) 1FC 2650 OHMS 24V BOM
RELAY (HG) MOLDED DIP 5-PIN DW R
RELAY RED SPST-NC 500MA 5V
RELAY REED 4KV SPST 12V SIP SCRE
RELAY REED 4KV SPST 12V SIP W/DI
RELAY REED 4KV SPST 12V SIP
RELAY REED 4KV SPST 24V SIP SCRE
RELAY REED 4KV SPST 24V SIP W/DI
RELAY REED 4KV SPST 24V SIP
RELAY REED 4KV SPST 5V SIP SCREE
RELAY REED 4KV SPST 5V SIP W/DIO
RELAY REED 4KV SPST 5V SIP
RELAY REED 4PST 300MA 5V
RELAY REED 5KV 12V SPST-NO
RELAY REED 5KV 5V SPST-NO
RELAY REED 6PST 300MA 5V
RELAY REED 8PST 0.5A 5V
RELAY REED DPST 1A 12V
RELAY REED DPST 1A 24V
RELAY REED DPST 1A 5V
RELAY REED DPST 350MA 12V
RELAY REED DPST 350MA 24V
RELAY REED DPST 500MA 12V
RELAY REED DPST 500MA 15V
RELAY REED DPST 500MA 24V
RELAY REED DPST 500MA 5V
RELAY REED DPST 750MA 12V
RELAY REED DPST 750MA 24V
RELAY REED DPST-NO 1A 15V
RELAY REED HV 10KV N/C 12VDC PCB
RELAY REED HV 10KV N/C 24VDC PCB
RELAY REED HV 10KV N/C 5VDC PCB
RELAY REED HV 10KV N/O 12VDC PCB
RELAY REED HV 10KV N/O 24VDC PCB
RELAY REED HV 10KV N/O 5VDC PCB
RELAY REED HV 15KV N/O 12VDC PCB
RELAY REED HV 15KV N/O 24VDC PCB
RELAY REED HV 15KV N/O 5VDC PCB
RELAY REED SPDT 250MA 12V
RELAY REED SPDT 250MA 15V
RELAY REED SPDT 250MA 24V
RELAY REED SPDT 250MA 5V
RELAY REED SPDT 3A 24V
RELAY REED SPDT 500MA 12V
RELAY REED SPDT 500MA 24V
RELAY REED SPDT 500MA 5V
RELAY REED SPST 0.5A 3V
RELAY REED SPST 0.5A 5V
RELAY REED SPST 1A 12V UL
RELAY REED SPST 1A 12V
RELAY REED SPST 1A 24V UL
RELAY REED SPST 1A 24V
RELAY REED SPST 1A 5V UL
RELAY REED SPST 1A 5V
RELAY REED SPST 250MA 3V UL
RELAY REED SPST 250MA 3V
RELAY REED SPST 2A 12V
RELAY REED SPST 2A 24V
RELAY REED SPST 2A 5V THRU-HOLE
RELAY REED SPST 2A 5V
RELAY REED SPST 3A 12V
RELAY REED SPST 3A 24V
RELAY REED SPST 3A 5V
RELAY REED SPST 500MA 12V
RELAY REED SPST 500MA 15V
RELAY REED SPST 500MA 24V
RELAY REED SPST 500MA 5V
RELAY REED SPST 700MA 12V UL
RELAY REED SPST 700MA 12V
RELAY REED SPST 700MA 24V UL
RELAY REED SPST 700MA 24V
RELAY REED SPST 700MA 5V UL
RELAY REED SPST 700MA 5V
RELAY REED SPST 750MA 12V
RELAY REED SPST 750MA 24V
RELAY REED SPST-NC 2A 12V
RELAY REED SPST-NC 2A 24V
RELAY REED SPST-NC 2A 5V
RELAY REED SPST-NC 3A 12V
RELAY REED SPST-NC 3A 24V
RELAY REED SPST-NC 3A 5V
RELAY REED SPST-NC 500MA 12V
RELAY REED SPST-NO 1A 12V
RELAY REED SPST-NO 2A 12V
RELAY REED SPST-NO 2A 24V
RELAY REED SPST-NO 2A 5V
RELAY REED SPST-NO 3A 12V
RELAY REED SPST-NO 3A 24V
RELAY REED SPST-NO 3A 5V
RELAY REED SPST-NO 500MA 12V
RELAY REED

<< Prev