Sensata Technologies Reed Relays DAR70510

Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1081-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1081-ND
Reed Relays 725-1081-ND
RELAY REED SPST-NO 3A 5V

RELAY REED SPST-NO 3A 5V

Buy Now Datasheet
Relays -Reed Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays -Reed Relays
Relays -Reed Relays
Manufacturer: Sensata-Cynergy3 Category: Relays -Reed Relays Series: DA Package: DA Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 3 A Switching Voltage: 1000VAC, 1000VDC - Max Coil Current: 179 mA

Manufacturer: Sensata-Cynergy3
Category: Relays -Reed Relays
Series: DA
Package: DA Bulk
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 5VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 3 A
Switching Voltage: 1000VAC, 1000VDC - Max
Coil Current: 179 mA

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DAR70510
Relays - Reed Relays DAR70510
RELAY REED SPST-NO 3A 5V

RELAY REED SPST-NO 3A 5V

Supplier's Site
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 - 92F4679 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3
92F4679
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 92F4679
RELAY, REED, SPST-NO, 1KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 1KV, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 725-1081-ND DAR70510 92F4679
Product Name Reed Relays Relays -Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-172-155-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR181A071/2 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 30 x 13 x 12.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details