Coto Technology Relays - Reed Relays MSS21A12B

Description
RELAY (HG) MOLDED DIP 5-PIN DW R
Datasheet
Description
RELAY (HG) MOLDED DIP 5-PIN DW R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
MSS21A12B
Relays - Reed Relays MSS21A12B
RELAY (HG) MOLDED DIP 5-PIN DW R

RELAY (HG) MOLDED DIP 5-PIN DW R

Supplier's Site
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology - 94F4001 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology
94F4001
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology 94F4001
RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:MSS2 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No

RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:MSS2 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:2A; Switching Voltage Max:500V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number MSS21A12B 94F4001
Product Name Relays - Reed Relays Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology
Mounting Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details