RELAY REED SPDT 250MA 24V Reed Non Latching 12mA 24VDC SPDT (1 Form C) 250mA 175VDC - Max 16.8 VDC 3.6 VDC Diode Through Hole PC Pin Tube
RELAY REED SPDT 250MA 24V
REED RELAY, SPDT, 1.2A, 175VDC, TH ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | V23100V4324C010 | V23100V4324C010 | 38AJ2285 |
| Product Name | RELAY REED SPDT 250MA 24V Reed Non Latching 12mA 24VDC SPDT (1 Form C) 250mA 175VDC - Max 16.8 VDC 3.6 VDC Diode | Relays - Reed Relays | Reed Relay, Spdt, 1.2A, 175Vdc, Th Rohs Compliant Axicom Te Connectivity |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |