TE Connectivity RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - V23100V4305B000

Description
RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - Through Hole PC Pin Tube
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - Through Hole PC Pin Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - - V23100V4305B000 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC -
V23100V4305B000
RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - V23100V4305B000
RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - Through Hole PC Pin Tube

RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - Through Hole PC Pin Tube

Supplier's Site
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity - 92B6351 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity
92B6351
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity 92B6351
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Product Range:V23100-V4 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Product Range:V23100-V4 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
V23100V4305B000
Relays - Reed Relays V23100V4305B000
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number V23100V4305B000 92B6351 V23100V4305B000
Product Name RELAY REED DPST 500MA 5V Reed Non Latching 25mA 5VDC DPST (2 Form A) 500mA 200VAC 200VDC - Max 3.5 VDC 0.75 VDC - Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Axicom Te Connectivity Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB818-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2D1C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details