Sensata Technologies Reed Relays DAR70510F-HR

Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1365-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1365-ND
Reed Relays 725-1365-ND
RELAY REED SPST-NO 3A 5V

RELAY REED SPST-NO 3A 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DAR70510F-HR
Relays - Reed Relays DAR70510F-HR
RELAY REED SPST-NO 3A 5V

RELAY REED SPST-NO 3A 5V

Supplier's Site
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 - 41Y0869 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
41Y0869
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 41Y0869
REED RELAY, SPST-NO, 1KV, 3A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 1KV, 3A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1365-ND DAR70510F-HR 41Y0869
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 2-1393763-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR161A09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 22.8 x 8.8 x 8.7 mm
Poles Single Pole (SP)
Throw Single Throw
View Details