Sensata Technologies Relay, Reed, Spst-Nc, No, 300V, 0.5A; Contact Configuration Sensata/cynergy3 TLR212SM

Description
RELAY, REED, SPST-NC, NO, 300V, 0.5A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Product Range:2 Series; Relay Mounting:Through Hole; Coil Resistance:1.53kohm; Switching Current Max:500mA; Switching Voltage Max:300V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NC, NO, 300V, 0.5A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Product Range:2 Series; Relay Mounting:Through Hole; Coil Resistance:1.53kohm; Switching Current Max:500mA; Switching Voltage Max:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-Nc, No, 300V, 0.5A; Contact Configuration Sensata/cynergy3 - 83R7617 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, No, 300V, 0.5A; Contact Configuration Sensata/cynergy3
83R7617
Relay, Reed, Spst-Nc, No, 300V, 0.5A; Contact Configuration Sensata/cynergy3 83R7617
RELAY, REED, SPST-NC, NO, 300V, 0.5A; Contact Configuration:SPST-N C, SPST-NO; Coil Voltage:12VDC; Product Range:2 Series; Relay Mounting:Through Hole; Coil Resistance:1.53kohm; Switching Current Max:500mA; Switching Voltage Max:300V RoHS Compliant: Yes

RELAY, REED, SPST-NC, NO, 300V, 0.5A; Contact Configuration:SPST-NC, SPST-NO; Coil Voltage:12VDC; Product Range:2 Series; Relay Mounting:Through Hole; Coil Resistance:1.53kohm; Switching Current Max:500mA; Switching Voltage Max:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
TLR212SM
Relays - Reed Relays TLR212SM
RELAY REED SPST-NO 500MA 12V

RELAY REED SPST-NO 500MA 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays
Product Number 83R7617 TLR212SM
Product Name Relay, Reed, Spst-Nc, No, 300V, 0.5A; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
3500 Series Reed Relay - 3540-12-110 - Coto Technology
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details