R. S. Hughes Company, Inc. Datasheets for Bags and Sacks
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more
| Product Name | Notes |
|---|---|
| Bags are both moisture and puncture resistant. No additional cushioning needed. Mailers may be stapled or taped to close. Sold in case quantities. | |
| Bright and shiny silver metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Colored mailers attract attention. Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is... | |
| Features gusseted sides to allow for thicker items such as binders, books and catalogs. Puncture, moisture, tamper and tear resistant. High strength seams will keep contents intact even if over... | |
| Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal... | |
| Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner... | |
| Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Attractive white paper exterior. Sold in case... | |
| Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Pull tear strip for quick and easy... | |
| Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Recycled golden kraft paper exterior. Sold in... | |
| Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Tape, staple or heat seal to close. Recycled golden kraft paper exterior. Sold in case quantities. | |
| Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture... | |
| Mailers have two adhesive strips - one for original shipment and the second brand new adhesive strip for the return. Keeps contents clean and dry during transits. | |
| The 3M black conductive bag is sold 100 per pack and is another quality product from 3M. The conductive bag is constructive of polyolefin and protective properties such as conductive. | |
| The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 12 in x 10 in. | |
| The Desco Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Desco. The overall length and width are 16 in x 12 in. | |
| The Protektive Pak pink dissipative bag is sold 100 per pack and is another quality product from Protektive Pak. The dissipative bag is constructive of polyester, polyethylene and protective properties... | |
| The Protektive Pak Protektive Shield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of polyester,... | |
| The Protektive Pak Statshield silver metal-in bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-in bag is constructive of aluminum, polyester, polyethylene and... | |
| The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and... | |
| The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester,... | |
| The Protektive Pak Statshield translucent metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and... | |
| The SCS 2120R ESD / anti-static bag is sold 100 per box and is another quality product from SCS. The overall length and width are 10 in x 12 in. | |
| The SCS 2120R ESD / anti-static bag is sold 100 per box and is another quality product from SCS. The overall length and width are 8 in x 10 in. | |
| The SCS Dri-Shield 000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate... | |
| The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate... | |
| The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The overall length and width are 12 in x 10... | |
| The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate... | |
| The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethyl ene and... | |
| The SCS Dri-Shield 3400 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethyl ene and... | |
| The SCS Dri-Shield 3400 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate... | |
| This black glamour bubble mailer is an excellent product for shipping & packaging applications. The glamour bubble mailer ensures mailed material is transported safely. This product is packaged 48 per... | |
| This black reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item... | |
| This black reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material... | |
| This black reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product... | |
| This blue reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item... | |
| This blue reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material... | |
| This blue reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product... | |
| This clear flat poly bag is an excellent product for shipping & packaging applications. The flat poly bag protects items from various elements during shipping & packaging process. This item... | |
| This clear flat poly bag is an excellent product for shipping & packaging applications. The flat poly bag protects items from various elements during shipping & packaging process. This material... | |
| This clear flat poly bag is an excellent product for shipping & packaging applications. The flat poly bag protects items from various elements during shipping & packaging process. This product... | |
| This clear gusseted poly bag is an excellent product for shipping & packaging applications. The gusseted poly bag protects items from various elements during shipping & packaging process. This item... | |
| This clear gusseted poly bag is an excellent product for shipping & packaging applications. The gusseted poly bag protects items from various elements during shipping & packaging process. This material... | |
| This clear gusseted poly bag is an excellent product for shipping & packaging applications. The gusseted poly bag protects items from various elements during shipping & packaging process. This product... | |
| This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item... | |
| This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material... | |
| This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product... | |
| This clear reclosable poly bag w/ hang hole is an excellent product for shipping & packaging applications. The reclosable poly bag w/ hang hole protects items from various elements during... | |
| This pink anti-static flat poly bag is an excellent product for shipping & packaging applications. The anti-static flat poly bag protects items from various elements during shipping & packaging process. | |
| This pink anti-static poly bag is an excellent product for shipping & packaging applications. The anti-static poly bag protects items from various elements during shipping & packaging process. Dimensions for... | |
| This product, we expect, will surpass your expectations. | |
| This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item... | |
| This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material... | |
| This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product... | |
| This white reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item... | |
| This white reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material... | |
| This white reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product... | |
| This yellow reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item... | |
| This yellow reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material... | |
| This yellow reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product... |
| << Prev | Next >> |