Shipping Supply, LLC #0 Self-Seal Padded Mailers, 6"" x 10"" Kraft (25 Pack) - 25 PER CASE SHP-3457

Description
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.
Description
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
#0 Self-Seal Padded Mailers, 6
Sunnyvale, CA, USA
#0 Self-Seal Padded Mailers, 6"" x 10"" Kraft (25 Pack) - 25 PER CASE
SHP-3457
#0 Self-Seal Padded Mailers, 6"" x 10"" Kraft (25 Pack) - 25 PER CASE SHP-3457
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3457
Product Name #0 Self-Seal Padded Mailers, 6"" x 10"" Kraft (25 Pack) - 25 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details