Desco Industries, Inc. Anti-Static, ESD Bags, Materials D271518

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 15"" (381mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 15"" (381mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP603-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP603-ND
Anti-Static, ESD Bags, Materials SCP603-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 15"" (381mm) X 18"" (457.2mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 15"" (381mm) X 18"" (457.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D271518
Anti-Static Control Products D271518
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

Buy Now
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271518 - 18 in Length - 15 in Wide - 7 mil Thick - 051111-77854 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271518 - 18 in Length - 15 in Wide - 7 mil Thick
051111-77854
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271518 - 18 in Length - 15 in Wide - 7 mil Thick 051111-77854
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs - 34P4089 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs
34P4089
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs 34P4089
MOISTURE BARRIER BAG, HEAT SEAL, 15"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 15"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP603-ND D271518 051111-77854 34P4089
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271518 - 18 in Length - 15 in Wide - 7 mil Thick Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details