Desco Industries, Inc. SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag 10 in x 12 in D271012

Description
SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag is used to provide a static safe environment for sensitive electronic devices. It is made of a strong polyester material that is heat sealable and suitable for vacuum packaging. 10 in x 12 in.
Request a Quote Datasheet
Description
SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag is used to provide a static safe environment for sensitive electronic devices. It is made of a strong polyester material that is heat sealable and suitable for vacuum packaging. 10 in x 12 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag 10 in x 12 in - D271012 - Ellsworth Adhesives
Germantown, WI, USA
SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag 10 in x 12 in
D271012
SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag 10 in x 12 in D271012
SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag is used to provide a static safe environment for sensitive electronic devices. It is made of a strong polyester material that is heat sealable and suitable for vacuum packaging. 10 in x 12 in.

SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag is used to provide a static safe environment for sensitive electronic devices. It is made of a strong polyester material that is heat sealable and suitable for vacuum packaging. 10 in x 12 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
D271012
Anti-Static Control Products D271012
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

Buy Now
Anti-Static, ESD Bags, Materials - SCP363-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP363-ND
Anti-Static, ESD Bags, Materials SCP363-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

Buy Now Datasheet
Dri-Shield Bag, Moisture Barrier; Bag Type Scs - 34P4086 - Newark, An Avnet Company
Chicago, IL, United States
Dri-Shield Bag, Moisture Barrier; Bag Type Scs
34P4086
Dri-Shield Bag, Moisture Barrier; Bag Type Scs 34P4086
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:177.8µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:12"; Width:10" RoHS Compliant: Yes

DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:177.8µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:12"; Width:10" RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271012 - 12 in Length - 10 in Wide - 7 mil Thick - 051111-77851 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271012 - 12 in Length - 10 in Wide - 7 mil Thick
051111-77851
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271012 - 12 in Length - 10 in Wide - 7 mil Thick 051111-77851
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271012 - 12 in Length - 10 in Wide - 7 mil Thick - SCS D271012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271012 - 12 in Length - 10 in Wide - 7 mil Thick
SCS D271012
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271012 - 12 in Length - 10 in Wide - 7 mil Thick SCS D271012
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number D271012 D271012 SCP363-ND 34P4086 051111-77851
Product Name SCS D271012 Dri-Shield® 2700 Series Moisture Barrier Bag 10 in x 12 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Dri-Shield Bag, Moisture Barrier; Bag Type Scs SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271012 - 12 in Length - 10 in Wide - 7 mil Thick
Container Type Bag Bag Bag Bag Bag
Features MoistureBarrier ESD MoistureBarrier
Height 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details