Shipping Supply, LLC Poly Mailers, 19"" x 24"" - 100 per case SHP-11378

Description
Mailers have two adhesive strips - one for original shipment and the second brand new adhesive strip for the return. Keeps contents clean and dry during transits.
Description
Mailers have two adhesive strips - one for original shipment and the second brand new adhesive strip for the return. Keeps contents clean and dry during transits.

Suppliers

Company
Product
Description
Supplier Links
Poly Mailers, 19
Sunnyvale, CA, USA
Poly Mailers, 19"" x 24"" - 100 per case
SHP-11378
Poly Mailers, 19"" x 24"" - 100 per case SHP-11378
Mailers have two adhesive strips - one for original shipment and the second brand new adhesive strip for the return. Keeps contents clean and dry during transits.

Mailers have two adhesive strips - one for original shipment and the second brand new adhesive strip for the return. Keeps contents clean and dry during transits.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11378
Product Name Poly Mailers, 19"" x 24"" - 100 per case
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carbide Insert Packaging - 3/4X3/4X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details