Shipping Supply, LLC Clear Reclosable Poly Bag - 14 in x 10 in - 4 mil thick - SHP-10550 SHP-10550

Description
This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product is packaged 500 per case. Dimensions for this item are 14 in length, 10 in width and 4 mil thick. It is important to consider the construction of the reclosable poly bag. This product is constructed from 120 lb. nylon.
Description
This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product is packaged 500 per case. Dimensions for this item are 14 in length, 10 in width and 4 mil thick. It is important to consider the construction of the reclosable poly bag. This product is constructed from 120 lb. nylon.

Suppliers

Company
Product
Description
Supplier Links
Clear Reclosable Poly Bag - 14 in x 10 in - 4 mil thick - SHP-10550 - SHP-10550 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Clear Reclosable Poly Bag - 14 in x 10 in - 4 mil thick - SHP-10550
SHP-10550
Clear Reclosable Poly Bag - 14 in x 10 in - 4 mil thick - SHP-10550 SHP-10550
This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product is packaged 500 per case. Dimensions for this item are 14 in length, 10 in width and 4 mil thick. It is important to consider the construction of the reclosable poly bag. This product is constructed from 120 lb. nylon.

This clear reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product is packaged 500 per case. Dimensions for this item are 14 in length, 10 in width and 4 mil thick. It is important to consider the construction of the reclosable poly bag. This product is constructed from 120 lb. nylon.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10550
Product Name Clear Reclosable Poly Bag - 14 in x 10 in - 4 mil thick - SHP-10550
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 83% Recycled Polyester, 13% Polyester, 4% Polyvinyl Chloride
Width 13.39 inch (340 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details