Shipping Supply, LLC Red Reclosable Poly Bag - 9 in x 6 in - 2 mil thick - SHP-10843 SHP-10843

Description
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product is packaged 1000 per case. Dimensions for this item are 9 in length, 6 in width and 2 mil thick.
Description
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product is packaged 1000 per case. Dimensions for this item are 9 in length, 6 in width and 2 mil thick.

Suppliers

Company
Product
Description
Supplier Links
Red Reclosable Poly Bag - 9 in x 6 in - 2 mil thick - SHP-10843 - SHP-10843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Red Reclosable Poly Bag - 9 in x 6 in - 2 mil thick - SHP-10843
SHP-10843
Red Reclosable Poly Bag - 9 in x 6 in - 2 mil thick - SHP-10843 SHP-10843
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product is packaged 1000 per case. Dimensions for this item are 9 in length, 6 in width and 2 mil thick.

This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product is packaged 1000 per case. Dimensions for this item are 9 in length, 6 in width and 2 mil thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10843
Product Name Red Reclosable Poly Bag - 9 in x 6 in - 2 mil thick - SHP-10843
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details