Desco Industries, Inc. Anti-Static Control Products 7001012

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
7001012
Anti-Static Control Products 7001012
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

Buy Now
Anti-Static, ESD Bags, Materials - SCP340-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP340-ND
Anti-Static, ESD Bags, Materials SCP340-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

Buy Now Datasheet
Anti Static Packaging - 1745053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745053
Anti Static Packaging 1745053
SCS 7001012 Anti-Static Bag

SCS 7001012 Anti-Static Bag

Supplier's Site
Dri-Shield Bag, Moisture Barrier; Bag Type Scs - 39M3851 - Newark, An Avnet Company
Chicago, IL, United States
Dri-Shield Bag, Moisture Barrier; Bag Type Scs
39M3851
Dri-Shield Bag, Moisture Barrier; Bag Type Scs 39M3851
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:10"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet
Moisture Barrier Bag, 254Mm X 304.8Mm; Bag Type Scs - 52AH7945 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 254Mm X 304.8Mm; Bag Type Scs
52AH7945
Moisture Barrier Bag, 254Mm X 304.8Mm; Bag Type Scs 52AH7945
MOISTURE BARRIER BAG, 254MM X 304.8MM; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:12"; Width - Metric:254mm; Length - Metric:304.8mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

MOISTURE BARRIER BAG, 254MM X 304.8MM; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:12"; Width - Metric:254mm; Length - Metric:304.8mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Supplier's Site
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001012 - 12 in Length - 10 in Wide - 3.6 mil Thick - SCS 7001012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001012 - 12 in Length - 10 in Wide - 3.6 mil Thick
SCS 7001012
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001012 - 12 in Length - 10 in Wide - 3.6 mil Thick SCS 7001012
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The overall length and width are 12 in x 10 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 7001012 SCP340-ND 1745053 39M3851 SCS 7001012
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Anti Static Packaging Dri-Shield Bag, Moisture Barrier; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001012 - 12 in Length - 10 in Wide - 3.6 mil Thick
Container Type Bag Bag Bag Bag
Features ESD MoistureBarrier Shielded; MoistureBarrier
Height 11.97 inch (304 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details