Desco Industries, Inc. Anti-Static Control Products D271216

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D271216
Anti-Static Control Products D271216
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 1

Buy Now
Anti-Static, ESD Bags, Materials - D271216-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
D271216-ND
Anti-Static, ESD Bags, Materials D271216-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 12x16; Bag Type Scs - 34P4088 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 12x16; Bag Type Scs
34P4088
Moisture Barrier Bag, Heat Seal, 12x16; Bag Type Scs 34P4088
MOISTURE BARRIER BAG, HEAT SEAL, 12"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:12"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 12"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:12"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271216 - 16 in Length - 12 in Wide - 7 mil Thick - SCS D271216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271216 - 16 in Length - 12 in Wide - 7 mil Thick
SCS D271216
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271216 - 16 in Length - 12 in Wide - 7 mil Thick SCS D271216
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271216 - 16 in Length - 12 in Wide - 7 mil Thick - 051111-78576 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271216 - 16 in Length - 12 in Wide - 7 mil Thick
051111-78576
SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271216 - 16 in Length - 12 in Wide - 7 mil Thick 051111-78576
The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as moisture-resistant. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 7 mil.

The SCS Dri-Shield 2700 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as moisture-resistant. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 7 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number D271216 D271216-ND 34P4088 SCS D271216
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 12x16; Bag Type Scs SCS Dri-Shield 2700 Silver Moisture Barrier Bag D271216 - 16 in Length - 12 in Wide - 7 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details