Desco Industries, Inc. Anti-Static, ESD Bags, Materials D301618

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP466-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP466-ND
Anti-Static, ESD Bags, Materials SCP466-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D301618
Anti-Static Control Products D301618
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301618 - 18 in Length - 16 in Wide - 6 mil Thick - 051111-77858 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301618 - 18 in Length - 16 in Wide - 6 mil Thick
051111-77858
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301618 - 18 in Length - 16 in Wide - 6 mil Thick 051111-77858
The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethyl ene and protective properties such as static dissipative. The overall length and width are 18 in x 16 in. Thickness is a key component to use of this product and measures in at 6 mil.

The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethylene and protective properties such as static dissipative. The overall length and width are 18 in x 16 in. Thickness is a key component to use of this product and measures in at 6 mil.

Buy Now
Dri-Shield Bag, Moisture Barrier; Bag Type Scs - 39M4146 - Newark, An Avnet Company
Chicago, IL, United States
Dri-Shield Bag, Moisture Barrier; Bag Type Scs
39M4146
Dri-Shield Bag, Moisture Barrier; Bag Type Scs 39M4146
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:152.4µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:18"; Material:Foil RoHS Compliant: Yes

DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:152.4µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:18"; Material:Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP466-ND D301618 051111-77858 39M4146
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301618 - 18 in Length - 16 in Wide - 6 mil Thick Dri-Shield Bag, Moisture Barrier; Bag Type Scs
Container Type Bag Bag Bag Bag
Features MoistureBarrier ESD
Material Polyethylene (PE); Nylon/Foil/Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details