Desco Industries, Inc. Anti-Static Control Products 7001430

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
7001430
Anti-Static Control Products 7001430
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

Buy Now
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001430 - 30 in Length - 14 in Wide - 3.6 mil Thick - SCS 7001430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001430 - 30 in Length - 14 in Wide - 3.6 mil Thick
SCS 7001430
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001430 - 30 in Length - 14 in Wide - 3.6 mil Thick SCS 7001430
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 30 in x 14 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 30 in x 14 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now
Moisture Barrier Bag, Heat Seal, 14x30; Bag Type Scs - 34P8309 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 14x30; Bag Type Scs
34P8309
Moisture Barrier Bag, Heat Seal, 14x30; Bag Type Scs 34P8309
MOISTURE BARRIER BAG, HEAT SEAL, 14"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:14"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 14"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:14"; Bag Thickness:91.44µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 7001430 SCS 7001430 34P8309
Product Name Anti-Static Control Products SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001430 - 30 in Length - 14 in Wide - 3.6 mil Thick Moisture Barrier Bag, Heat Seal, 14x30; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details