"Static Dissipative Bag Energy Shielding Pink 10"" (254mm) X 14"" (355.6mm)"
The Protektive Pak pink dissipative bag is sold 100 per pack and is another quality product from Protektive Pak. The dissipative bag is constructive of polyester, polyethylene and protective properties such as anti-static, static dissipative. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 4 mil.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 16-1553-ND | PROTEKTIVE PAK 49112 |
| Product Name | Anti-Static, ESD Bags, Materials | Protektive Pak Pink Dissipative Bag 49112 - 14 in Length - 10 in Wide - 4 mil Thick |
| Container Type | Bag | Bag |