Shipping Supply, LLC Poly Mailers, 19"" x 24"" - 100 per case SHP-11351

Description
Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens with a tear strip. Self-seal.
Description
Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens with a tear strip. Self-seal.

Suppliers

Company
Product
Description
Supplier Links
Poly Mailers, 19
Sunnyvale, CA, USA
Poly Mailers, 19"" x 24"" - 100 per case
SHP-11351
Poly Mailers, 19"" x 24"" - 100 per case SHP-11351
Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens with a tear strip. Self-seal.

Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens with a tear strip. Self-seal.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11351
Product Name Poly Mailers, 19"" x 24"" - 100 per case
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details