Desco Industries, Inc. SCS D301030, Dri-Shield 3000 Series Moisture Barrier Bag 10 in x 30 in D301030

Description
SCS D301030 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 10 in x 30 in.
Request a Quote Datasheet
Description
SCS D301030 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 10 in x 30 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS D301030, Dri-Shield 3000 Series Moisture Barrier Bag 10 in x 30 in - D301030 - Ellsworth Adhesives
Germantown, WI, USA
SCS D301030, Dri-Shield 3000 Series Moisture Barrier Bag 10 in x 30 in
D301030
SCS D301030, Dri-Shield 3000 Series Moisture Barrier Bag 10 in x 30 in D301030
SCS D301030 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 10 in x 30 in.

SCS D301030 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 10 in x 30 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP464-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP464-ND
Anti-Static, ESD Bags, Materials SCP464-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 30"" (762mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 30"" (762mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D301030
Anti-Static Control Products D301030
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
Dri-Shield Bag, Moisture Barrier; Bag Type Scs - 39M4145 - Newark, An Avnet Company
Chicago, IL, United States
Dri-Shield Bag, Moisture Barrier; Bag Type Scs
39M4145
Dri-Shield Bag, Moisture Barrier; Bag Type Scs 39M4145
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:152.4µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:30"; Material:Foil RoHS Compliant: Yes

DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:152.4µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; Height:30"; Material:Foil RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301030 - 30 in Length - 10 in Wide - 6 mil Thick - SCS D301030 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301030 - 30 in Length - 10 in Wide - 6 mil Thick
SCS D301030
SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301030 - 30 in Length - 10 in Wide - 6 mil Thick SCS D301030
The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethyl ene and protective properties such as static dissipative. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 6 mil.

The SCS Dri-Shield 3000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethylene and protective properties such as static dissipative. The overall length and width are 30 in x 10 in. Thickness is a key component to use of this product and measures in at 6 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number D301030 SCP464-ND D301030 39M4145 SCS D301030
Product Name SCS D301030, Dri-Shield 3000 Series Moisture Barrier Bag 10 in x 30 in Anti-Static, ESD Bags, Materials Anti-Static Control Products Dri-Shield Bag, Moisture Barrier; Bag Type Scs SCS Dri-Shield 3000 Silver Moisture Barrier Bag D301030 - 30 in Length - 10 in Wide - 6 mil Thick
Container Type Bag Bag Bag Bag Bag
Features MoistureBarrier MoistureBarrier ESD
Height 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details