Protektive Pak Protektive Pak Statshield Silver Metal-Out Bag 48754 - 10 in Length - 8 in Wide - 0.003 in Thick 48754

Description
The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Metal-Out Bag 48754 - 10 in Length - 8 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48754 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Metal-Out Bag 48754 - 10 in Length - 8 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48754
Protektive Pak Statshield Silver Metal-Out Bag 48754 - 10 in Length - 8 in Wide - 0.003 in Thick PROTEKTIVE PAK 48754
The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 10 in x 8 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48754
Product Name Protektive Pak Statshield Silver Metal-Out Bag 48754 - 10 in Length - 8 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details