Shipping Supply, LLC Red Reclosable Poly Bag - 5 in x 3 in - 2 mil thick - SHP-10828 SHP-10828

Description
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material is packaged 1000 per case. Dimensions for this item are 5 in length, 3 in width and 2 mil thick. It is important to consider the construction of the reclosable poly bag. This item is constructed from polyethylene.
Description
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material is packaged 1000 per case. Dimensions for this item are 5 in length, 3 in width and 2 mil thick. It is important to consider the construction of the reclosable poly bag. This item is constructed from polyethylene.

Suppliers

Company
Product
Description
Supplier Links
Red Reclosable Poly Bag - 5 in x 3 in - 2 mil thick - SHP-10828 - SHP-10828 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Red Reclosable Poly Bag - 5 in x 3 in - 2 mil thick - SHP-10828
SHP-10828
Red Reclosable Poly Bag - 5 in x 3 in - 2 mil thick - SHP-10828 SHP-10828
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material is packaged 1000 per case. Dimensions for this item are 5 in length, 3 in width and 2 mil thick. It is important to consider the construction of the reclosable poly bag. This item is constructed from polyethylene.

This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material is packaged 1000 per case. Dimensions for this item are 5 in length, 3 in width and 2 mil thick. It is important to consider the construction of the reclosable poly bag. This item is constructed from polyethylene.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-10828
Product Name Red Reclosable Poly Bag - 5 in x 3 in - 2 mil thick - SHP-10828
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 14.96 inch (380 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details