SCS 7001618 Anti-Static Bag
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly
DRI-SHIELD BAG, MOISTURE BARRIER; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:16"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; External Height:18" RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 1745058 | 7001618 | SCP343-ND | SCS 7001618 | 39M3855 |
| Product Name | Anti Static Packaging | Anti-Static Control Products | Anti-Static, ESD Bags, Materials | SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001618 - 18 in Length - 16 in Wide - 3.6 mil Thick | Dri-Shield Bag, Moisture Barrier; Bag Type Scs |
| Features | Shielded; MoistureBarrier | ESD | MoistureBarrier | ||
| Height | 17.99 inch (457 mm) | ||||
| Length | 17.99 inch (457 mm) | 18 inch (457 mm) | 18 inch (457 mm) |