Protektive Pak Protektive Pak Statshield Silver Moisture Barrier Bag 48790 - 18 in Length - 15 in Wide - 0.0065 in Thick 48790

Description
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 0.0065 in.
Description
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Moisture Barrier Bag 48790 - 18 in Length - 15 in Wide - 0.0065 in Thick - PROTEKTIVE PAK 48790 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Moisture Barrier Bag 48790 - 18 in Length - 15 in Wide - 0.0065 in Thick
PROTEKTIVE PAK 48790
Protektive Pak Statshield Silver Moisture Barrier Bag 48790 - 18 in Length - 15 in Wide - 0.0065 in Thick PROTEKTIVE PAK 48790
The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

The Protektive Pak Statshield silver moisture barrier bag is sold 100 per pack and is another quality product from Protektive Pak. The moisture barrier bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 0.0065 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48790
Product Name Protektive Pak Statshield Silver Moisture Barrier Bag 48790 - 18 in Length - 15 in Wide - 0.0065 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details