R. S. Hughes Company, Inc. Datasheets for Bags and Sacks

Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. 25% more foam than SHP-7788. Bag #60.
Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. 25% more foam than SHP-7789. Bag #60.
Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #10.
Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #20.
Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #40.
Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #80.
Eliminates mold, corrosion, mildew, spoilage, warping and other harmful effects of moisture by reducing dew point temperature thus preventing condensation. Designed for easy hanging inside shipping containers.
Eliminates mold, corrosion, mildew, spoilage, warping and other harmful effects of moisture by reducing dew point temperature thus preventing condensation. Feature adhesive strips that attach to containers or warehouse walls.
Eliminates mold, corrosion, mildew, spoilage, warping and other harmful effects of moisture by reducing dew point temperature thus preventing condensation. Features a complete hook and strap system that can be...
Eliminates mold, corrosion, mildew, spoilage, warping and other harmful effects of moisture by reducing dew point temperature thus preventing condensation. Individual Bags can be placed between stacks of cargo.
Expandable sides and fitted bottom make packing bulky or irregular shaped items easier. Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Available in...
Fits baskets up to 13"" in diameter and 22"" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top...
Fits baskets up to 14"" in diameter and 19"" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top...
Fits baskets up to 14"" in diameter and 24"" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top...
Fits baskets up to 16"" in diameter and 28"" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top...
Fits baskets up to 20"" in diameter and 24"" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top...
Fits baskets up to 20"" in diameter and 34"" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top...
Fits baskets up to 23"" in diameter and 30"" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top...
Fits baskets up to 9"" in diameter and 16"" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top...
Great for DVDs, CDs and software. Manufactured from crystal clear PVC film. Easy open bags shrink at a low temperature. Simply place product in a bag and shrink with a...
Ideal for protecting large items from rust, corrosion or moisture damage. Can be tied to large equipment or hung within storage and shipments containers. 150 Per Drum.
Ideal for protecting large items from rust, corrosion or moisture damage. Can be tied to large equipment or hung within storage and shipments containers. 30 Per Drum.
Moisture, grease and vapor resistant. Meets FDA and USDA specifications for food contact. Polypropylene Bags help keep packaged foods fresh. Available in case quantities.
Moisture, grease and vapor resistant. Meets FDA and USDA specifications for food contact. Polypropylene Bags help keep packaged foods fresh. Pinch track zipper closed to seal. Bags feature a convenient...
Moisture, grease and vapor resistant. Meets FDA and USDA specifications for food contact. Polypropylene Bags help keep packaged foods fresh. Sides gusset to hold bulky items Available in case quantities.
Protect anything and everything, anywhere! No equipment required! Completely portable! Works the same as Instapak Quick® without the need of a preheating warming unit. Recommended temperature range is 65° -...
Roll converts from 1"" to 3"" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA...
Sizes listed are the inside usable space of the bag. Meets FDA and USDA specifications. Close bags with twist ties, bag tape or by heat sealing. Available in case quantities.
Suitable for vacuum packaging and nitrogen flushing. Meets electrical and physical requirements of EIA 583, EIA 541, EIA 625, and EOS/ESD Standards. Static safe dissipative inner and outer surfaces. Used...
This blue vci flat poly bag is an excellent product for shipping & packaging applications. The vci flat poly bag protects items from various elements during shipping & packaging process.
This blue vci reclosable poly bag is an excellent product for shipping & packaging applications. The vci reclosable poly bag protects items from various elements during shipping & packaging process.
Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high...
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-1. 0.2 cubic foot capacity. Use with electric Rapid Fill Portable...
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-2. 0.3 cubic foot capacity. Use with electric Rapid Fill Portable...
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-3. 0.7 cubic foot capacity. Use with electric Rapid Fill Portable...
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric Rapid Fill Portable...
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-5. 1.5 cubic feet capacity. Use with electric Rapid Fill Portable...
Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-6. 2.0 cubic feet capacity. Use with electric Rapid Fill Portable...
Vent holes in these bags allow air to circulate. Bags are perforated on a roll for easy dispensing. Clear poly allows viewing of stored item. Available by the roll.

<< Prev