Shipping Supply, LLC Poly Mailers, 12"" x 15 1/2"" - 100 per case SHP-11358

Description
Colored mailers attract attention. Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens easily with a perforated tear strip. Self-seal.
Description
Colored mailers attract attention. Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens easily with a perforated tear strip. Self-seal.

Suppliers

Company
Product
Description
Supplier Links
Poly Mailers, 12
Sunnyvale, CA, USA
Poly Mailers, 12"" x 15 1/2"" - 100 per case
SHP-11358
Poly Mailers, 12"" x 15 1/2"" - 100 per case SHP-11358
Colored mailers attract attention. Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens easily with a perforated tear strip. Self-seal.

Colored mailers attract attention. Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Labels stamps and ink adhere well. Opens easily with a perforated tear strip. Self-seal.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-11358
Product Name Poly Mailers, 12"" x 15 1/2"" - 100 per case
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details