Shipping Supply, LLC #1 Self-Seal Padded Mailers, 7 1/4"" x 12"" Kraft - 100 PER CASE SHP-3450

Description
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.
Description
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
#1 Self-Seal Padded Mailers, 7 1/4
Sunnyvale, CA, USA
#1 Self-Seal Padded Mailers, 7 1/4"" x 12"" Kraft - 100 PER CASE
SHP-3450
#1 Self-Seal Padded Mailers, 7 1/4"" x 12"" Kraft - 100 PER CASE SHP-3450
Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3450
Product Name #1 Self-Seal Padded Mailers, 7 1/4"" x 12"" Kraft - 100 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carbide Insert Compartment Boxes - 1.86X1.48X.26 (47.15 x 37.5 x 6.6 MM) 2 CELL INSERT BOX - IB02/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details