Desco Industries, Inc. Anti Static Packaging 7001824

Description
MOISTURE BARRIER BAG,457x610MM, 100 EA
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG,457x610MM, 100 EA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745059
Anti Static Packaging 1745059
MOISTURE BARRIER BAG,457x610MM, 100 EA

MOISTURE BARRIER BAG,457x610MM, 100 EA

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP345-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP345-ND
Anti-Static, ESD Bags, Materials SCP345-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"

Buy Now Datasheet
SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag 18 in x 24 in - 7001824 - Ellsworth Adhesives
Germantown, WI, USA
SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag 18 in x 24 in
7001824
SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag 18 in x 24 in 7001824
SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 18 in x 24 in Bag.

SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 18 in x 24 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
7001824
Anti-Static Control Products 7001824
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 1

Buy Now
Moisture Barrier Bag, 457.2Mm X 609.6Mm; Bag Type Scs - 85AC2659 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 457.2Mm X 609.6Mm; Bag Type Scs
85AC2659
Moisture Barrier Bag, 457.2Mm X 609.6Mm; Bag Type Scs 85AC2659
MOISTURE BARRIER BAG, 457.2MM X 609.6MM; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:24"; Width - Metric:457.2mm; Length - Metric:609.6mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; ProductRoHS Compliant: Yes

MOISTURE BARRIER BAG, 457.2MM X 609.6MM; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:24"; Width - Metric:457.2mm; Length - Metric:609.6mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001824 - 24 in Length - 18 in Wide - 3.6 mil Thick - SCS 7001824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001824 - 24 in Length - 18 in Wide - 3.6 mil Thick
SCS 7001824
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001824 - 24 in Length - 18 in Wide - 3.6 mil Thick SCS 7001824
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 24 in x 18 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Ellsworth Adhesives Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745059 SCP345-ND 7001824 7001824 85AC2659 SCS 7001824
Product Name Anti Static Packaging Anti-Static, ESD Bags, Materials SCS 7001824 Dri-Shield 2000 Moisture Barrier Bag 18 in x 24 in Anti-Static Control Products Moisture Barrier Bag, 457.2Mm X 609.6Mm; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 7001824 - 24 in Length - 18 in Wide - 3.6 mil Thick
Features Shielded; MoistureBarrier MoistureBarrier MoistureBarrier ESD
Height 24.02 inch (610 mm)
Length 24.02 inch (610 mm) 24 inch (610 mm) 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details