Desco Industries, Inc. Anti-Static, ESD Bags, Materials D341618

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP503-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP503-ND
Anti-Static, ESD Bags, Materials SCP503-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D341618
Anti-Static Control Products D341618
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
SCS D341618, Dri-Shield 3400 Series Moisture Barrier Bag 16 in x 18 in - D341618 - Ellsworth Adhesives
Germantown, WI, USA
SCS D341618, Dri-Shield 3400 Series Moisture Barrier Bag 16 in x 18 in
D341618
SCS D341618, Dri-Shield 3400 Series Moisture Barrier Bag 16 in x 18 in D341618
SCS D341618 Dri-Shield 3400 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 16 in x 18 in.

SCS D341618 Dri-Shield 3400 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 16 in x 18 in.

Supplier's Site
Moisture Barrier Bag, Heat Seal, 16x18; Bag Type Scs - 63R1226 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 16x18; Bag Type Scs
63R1226
Moisture Barrier Bag, Heat Seal, 16x18; Bag Type Scs 63R1226
MOISTURE BARRIER BAG, HEAT SEAL, 16"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:16"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 16"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:16"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341618 - 16 in Length - 18 in Wide - 4 mil Thick - SCS D341618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341618 - 16 in Length - 18 in Wide - 4 mil Thick
SCS D341618
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341618 - 16 in Length - 18 in Wide - 4 mil Thick SCS D341618
The SCS Dri-Shield 3400 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethyl ene and protective properties such as static dissipative. The overall length and width are 16 in x 18 in. Thickness is a key component to use of this product and measures in at 4 mil.

The SCS Dri-Shield 3400 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethylene and protective properties such as static dissipative. The overall length and width are 16 in x 18 in. Thickness is a key component to use of this product and measures in at 4 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP503-ND D341618 D341618 63R1226 SCS D341618
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS D341618, Dri-Shield 3400 Series Moisture Barrier Bag 16 in x 18 in Moisture Barrier Bag, Heat Seal, 16x18; Bag Type Scs SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341618 - 16 in Length - 18 in Wide - 4 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details