Desco Industries, Inc. Anti-Static Control Products D341820

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D341820
Anti-Static Control Products D341820
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
Anti-Static, ESD Bags, Materials - SCP637-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP637-ND
Anti-Static, ESD Bags, Materials SCP637-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 20"" (508mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 20"" (508mm)"

Buy Now Datasheet
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341820 - 18 in Length - 20 in Wide - 4 mil Thick - SCS D341820 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341820 - 18 in Length - 20 in Wide - 4 mil Thick
SCS D341820
SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341820 - 18 in Length - 20 in Wide - 4 mil Thick SCS D341820
The SCS Dri-Shield 3400 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethyl ene and protective properties such as static dissipative. The overall length and width are 18 in x 20 in. Thickness is a key component to use of this product and measures in at 4 mil.

The SCS Dri-Shield 3400 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of nylon/foil/polyethylene and protective properties such as static dissipative. The overall length and width are 18 in x 20 in. Thickness is a key component to use of this product and measures in at 4 mil.

Buy Now
Moisture Barrier Bag, Heat Seal, 18x20; Bag Type Scs - 01AC7288 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 18x20; Bag Type Scs
01AC7288
Moisture Barrier Bag, Heat Seal, 18x20; Bag Type Scs 01AC7288
MOISTURE BARRIER BAG, HEAT SEAL, 18"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 18"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:18"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number D341820 SCP637-ND SCS D341820 01AC7288
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS Dri-Shield 3400 Silver Moisture Barrier Bag D341820 - 18 in Length - 20 in Wide - 4 mil Thick Moisture Barrier Bag, Heat Seal, 18x20; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details