Protektive Pak Protektive Pak Statshield Silver Metal-Out Bag 48760 - 14 in Length - 10 in Wide - 0.003 in Thick 48760

Description
The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Protektive Pak Statshield Silver Metal-Out Bag 48760 - 14 in Length - 10 in Wide - 0.003 in Thick - PROTEKTIVE PAK 48760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Statshield Silver Metal-Out Bag 48760 - 14 in Length - 10 in Wide - 0.003 in Thick
PROTEKTIVE PAK 48760
Protektive Pak Statshield Silver Metal-Out Bag 48760 - 14 in Length - 10 in Wide - 0.003 in Thick PROTEKTIVE PAK 48760
The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Protektive Pak Statshield silver metal-out bag is sold 100 per pack and is another quality product from Protektive Pak. The metal-out bag is constructive of aluminum, polyester, polyethylene and protective properties such as abrasion-resistant, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 14 in x 10 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number PROTEKTIVE PAK 48760
Product Name Protektive Pak Statshield Silver Metal-Out Bag 48760 - 14 in Length - 10 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details