Desco Industries, Inc. Anti-Static Control Products 700630

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
700630
Anti-Static Control Products 700630
MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6

MOISTURE BARRIER BAG, DRI-SHIELD 2000, 6

Buy Now
Anti-Static, ESD Bags, Materials - SCP397-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP397-ND
Anti-Static, ESD Bags, Materials SCP397-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 30"" (762mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 30"" (762mm)"

Buy Now Datasheet
Bag, Moisture Barrier, Aluminized; Bag Type Scs - 07P8515 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Moisture Barrier, Aluminized; Bag Type Scs
07P8515
Bag, Moisture Barrier, Aluminized; Bag Type Scs 07P8515
BAG, MOISTURE BARRIER, ALUMINIZED; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:6"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

BAG, MOISTURE BARRIER, ALUMINIZED; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:6"; Bag Thickness:91.44µm; Bag Color:-; Seal Type:Heat Seal; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site
Moisture Barrier Bag, 152.4Mm X 762Mm; Bag Type Scs - 52AH7948 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 152.4Mm X 762Mm; Bag Type Scs
52AH7948
Moisture Barrier Bag, 152.4Mm X 762Mm; Bag Type Scs 52AH7948
MOISTURE BARRIER BAG, 152.4MM X 762MM; Bag Type:Moisture Barrier; Width - Imperial:6"; Length - Imperial:30"; Width - Metric:152.4mm; Length - Metric:762mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

MOISTURE BARRIER BAG, 152.4MM X 762MM; Bag Type:Moisture Barrier; Width - Imperial:6"; Length - Imperial:30"; Width - Metric:152.4mm; Length - Metric:762mm; Film Thickness:91.44µm; Bag Colour:Silver; Seal Type:Heat Seal; Product RoHS Compliant: Yes

Supplier's Site
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700630 - 30 in Length - 6 in Wide - 3.6 mil Thick - SCS 700630 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700630 - 30 in Length - 6 in Wide - 3.6 mil Thick
SCS 700630
SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700630 - 30 in Length - 6 in Wide - 3.6 mil Thick SCS 700630
The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 30 in x 6 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

The SCS Dri-Shield 2000 silver moisture barrier bag is sold 100 per pack and is another quality product from SCS. The moisture barrier bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 30 in x 6 in. Thickness is a key component to use of this product and measures in at 3.6 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 700630 SCP397-ND 07P8515 SCS 700630
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Bag, Moisture Barrier, Aluminized; Bag Type Scs SCS Dri-Shield 2000 Silver Moisture Barrier Bag 700630 - 30 in Length - 6 in Wide - 3.6 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details